EN
  • EN
  • DE
  • IT

OB1203SD-RL-EVK

Part No OB1203SD-RL-EVK
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Sensors
Description HEART RATE, SPO2 AND RESPIRATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201912-OB1203SD-RL-EVK
Manufacturer Renesas
Category Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards
Package Box
Product Status Last Time Buy
Sensor Type Medical, Pulse Oximeter (PO or SpO2)
Interface I2C
Voltage - Supply 1.7V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part OB1203
Ultra Librarian 3D Model Ultra Librarian OB1203SD-RL-EVK CAD Model

Description

The Renesas OB1203 is a sensor evaluation board used for medical applications, specifically for pulse oximetry.

  • Function: Evaluation Board
  • Type: Embedded - MCU, DSP
  • Core Processor: ARM Cortex-M
  • Voltage - Supply: 1.7V ~ 3.6V
  • IC / Part Utilized: OB1203
  • For Use With / Related Products: OB1203
  • Status: Active

You May Also Be Interested in

Texas Instruments
MOD DS AFE FOR C5505 MD KIT / TMDXEVM5505, TLV320AIC3254 - Medical, Digital Stethoscope (DS) Sensor Evaluation Board
Need more? Email Us
Broadcom Limited
AEDR-9830 318LPI EVAL BOARD-CW
Need more? Email Us
Adafruit Industries LLC
SENSOR BARO/ALT BMP280 I2C/SPI
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM57 / LM57 - Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
MCU EVAL / MSP430FR6043 - Flow, Gas Sensor Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM99-1 / LM99-1 - Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
TEMP SENSOR / LMT01 - Temperature Sensor Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICTAIL THERM MCP6SX2 / MCP6S22, MCP6S92 PICtail™ Thermistor Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE MSP430FR6047 / MSP430FR6047 - Ultrasonic Sensor Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess