EN
  • EN
  • DE

SI8630BT-IS

Part No SI8630BT-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 3 Channel 150Mbps 60kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 60kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8630
Other Names 336-3418-5
Standard Package 46
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244057-SI8630BT-IS
Ultra Librarian 3D Model Ultra Librarian SI8630BT-IS CAD Model

Description

The SI8630BT-IS is a digital isolator manufactured by Skyworks Solutions Inc. It provides robust galvanic isolation, ensuring reliable and safe data transfer between circuits operating at different voltage potentials. This device is designed for applications requiring high performance, low power consumption, and strong noise immunity.

Applications

  • Industrial Automation: Isolates communication buses in PLCs, motor drives, and other industrial control systems.
  • Medical Equipment: Provides isolation in patient monitoring devices, diagnostic equipment, and other medical instruments to ensure patient safety and data integrity.
  • Power Supplies: Isolates control circuits from high-voltage stages in power supplies, power converters, and inverters.
  • Test and Measurement Equipment: Ensures accurate and reliable measurements by isolating sensitive analog and digital circuits from noise and ground loops.
  • Automotive Systems: Provides isolation in automotive communication networks, battery management systems, and electric vehicle (EV) charging systems.

Features

  • Three Independent Channels: Offers three independent isolation channels in a single package for flexible system design.
  • Galvanic Isolation: Provides robust isolation between input and output channels, preventing ground loops and protecting sensitive circuitry from high-voltage transients.
  • High Data Rate: Supports high-speed data transmission, enabling fast and reliable communication in demanding applications.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation and extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, accommodating various application requirements.
  • Robust Noise Immunity: Provides high immunity to noise and electromagnetic interference (EMI), ensuring reliable data transfer in noisy environments.
  • Compact Package: Available in a small form factor, making it suitable for space-constrained applications.

Benefits

  • Enhanced Safety: Galvanic isolation provides a high level of safety by preventing high-voltage transients from propagating to sensitive circuitry and protecting users from electrical shock.
  • Improved Performance: High data rate and robust noise immunity ensure fast, reliable, and accurate data transfer, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption minimizes energy dissipation, improving system efficiency and reducing operating costs.
  • Simplified Design: Integration of multiple channels in a single package simplifies system design and reduces component count, saving valuable board space.
  • Increased Reliability: Robust design and high noise immunity ensure reliable operation in harsh environments, extending the lifespan of the system.

Additional Details

The SI8630BT-IS is designed to operate over a wide temperature range, making it suitable for use in various industrial and automotive applications. It meets stringent industry standards for safety and reliability. The device is available in different package options to accommodate diverse mounting requirements.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess