EN
  • EN
  • DE

SI86S621BE-IS4

Part No SI86S621BE-IS4
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description 6.0 KVRMS ISOLATOR, 2 UNIDIRECTI / Digital Isolator Channel CMTI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Standard Package 80
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342592-SI86S621BE-IS4
Ultra Librarian 3D Model Ultra Librarian SI86S621BE-IS4 CAD Model

Description

The SI86S621BE-IS4 is a single-channel digital isolator from Skyworks Solutions Inc., designed for robust galvanic isolation between circuits. It offers high-speed data transmission, low propagation delay, and excellent noise immunity, making it suitable for a variety of industrial and automotive applications where reliable isolation is critical. The 'E' in the part number suggests a specific performance grade or feature set, and the 'IS4' likely refers to the package type (narrow body SOIC).

Applications

  • Isolated CAN/LIN interfaces: Providing isolation for communication buses in automotive and industrial control systems.
  • Motor control: Isolating gate drivers and feedback signals in motor drive applications.
  • Power supply isolation: Providing isolation between different sections of a power supply for safety and performance.
  • Industrial automation: Isolating digital inputs and outputs in programmable logic controllers (PLCs).
  • Medical equipment: Ensuring patient safety by isolating sensitive circuits in medical devices.

Features

  • Single-channel digital isolator: Isolates one digital signal.
  • High data rate: Supports high-speed data transmission.
  • Low propagation delay: Minimizes signal delay for improved system performance.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Galvanic isolation: Offers robust isolation between circuits.
  • Compact package: Small footprint for space-saving designs.

Benefits

  • Improved safety: Galvanic isolation protects circuits from high voltages and transient events.
  • Enhanced performance: High data rate and low propagation delay allow for fast and accurate data transmission.
  • Increased reliability: High noise immunity ensures stable operation in harsh industrial environments.
  • Simplified system design: Integrated isolation simplifies the design process.
  • Reduced board space: Compact package allows for smaller and more efficient designs.

Additional Details

The SI86S621BE-IS4 typically utilizes capacitive isolation technology. The specific isolation voltage, data rate, and propagation delay specifications are detailed in the product datasheet. Proper PCB layout techniques, including creepage and clearance considerations, are crucial for maintaining the isolation integrity of the device. The datasheet provides recommendations for external components and operating conditions to ensure optimal performance and reliability. The IS4 package is a narrow body SOIC, making it compatible with standard surface mount assembly processes.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0464 $60.6960
35+ $3.3202 $116.2070
54+ $3.2164 $173.6856
75+ $3.1127 $233.4525
96+ $3.0089 $288.8544
129+ $2.6976 $347.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess