EN
  • EN
  • DE

SI8941AD-IS4R

Part No SI8941AD-IS4R
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description POWER ISOLATION / Controller, ACDC Switching Power Supplies PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Applications Controller, ACDC Switching Power Supplies
Current - Supply 6.9mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8941
Standard Package 1,250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342612-SI8941AD-IS4R
Ultra Librarian 3D Model Ultra Librarian SI8941AD-IS4R CAD Model

Description

The SI8941AD-IS4R is a power management component that belongs to the specialized category of integrated circuits.

  • Manufacturer: Skyworks Solutions Inc.
  • Package Type: Tape & Reel
  • Standard Package: 1,250 units
  • Application: Controller and ACDC switching power supplies
  • Current Supply: 6.9mA
  • Voltage Supply: 3V ~ 5.5V
  • Mounting Type: Surface Mount
  • Package/Case: 8-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 8-SOIC
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • ECCN Code: EAR99
  • HTSUS Code: 8542.39.0001
  • MSL Level: 1

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3758 $63.7580
23+ $5.2314 $120.3222
35+ $5.0678 $177.3730
48+ $4.9044 $235.4112
61+ $4.7410 $289.2010
82+ $4.2504 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess