EN
  • EN
  • DE

SKY73089-11

Part No SKY73089-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER / RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.2GHz ~ 1.7GHz 36-MCM (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
RF Type CDMA, EDGE, GSM, UMTS, WCDMA
Frequency 1.2GHz ~ 1.7GHz
Number of Mixers 2
Gain 9.3dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Current - Supply 370mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1236089-SKY73089-11
Ultra Librarian 3D Model Ultra Librarian SKY73089-11 CAD Model

Description

The Skyworks Solutions Inc. RF Mixer with Win Source Part Number 1236089-SKY73089-11 is a down converter type mixer with a frequency range of 1.2GHz to 1.7GHz.

  • Gain: 9.3dB
  • Noise Figure: 9.3dB
  • RF Type: CDMA, EDGE, GSM, UMTS, and WCDMA
  • Current Supply: 370mA
  • Voltage Supply: 4.75V to 5.25V
  • Package or Case: 36-SMD Module
  • Supplier Device Package: 36-MCM (6x6)
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,832 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess