EN
  • EN
  • DE

SMP1302-005LF

Part No SMP1302-005LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1143+
Reference case SOT-23
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 734525-SMP1302-005LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1302-005LF CAD Model

Description

The SMP1302-005LF is a silicon PIN diode from Skyworks Solutions. It is designed for use as a switch or attenuator in RF and microwave applications.

Applications

  • RF Switches: Used to switch RF signals in wireless communication systems.
  • RF Attenuators: Employed to control the amplitude of RF signals.
  • Phase Shifters: Integrated into phase shifting networks.
  • Transmit/Receive (T/R) Switches: Used in radar and communication systems to switch between transmit and receive modes.
  • Limiter Circuits: Protects sensitive receiver components from high power signals.

Features

  • Silicon PIN Diode: Offers low insertion loss and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation in the ON state.
  • High Isolation: Provides excellent signal isolation in the OFF state.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance the performance of RF systems.
  • Simplified Circuit Design: Surface mount package reduces the need for manual assembly, saving time and cost.
  • Compact Size: Small package allows for integration into space-constrained designs.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.

Technical Specifications

The SMP1302-005LF features a low forward resistance and low capacitance. Its breakdown voltage is appropriate for many RF applications. It is offered in a small surface-mount package. The diode's performance characteristics are detailed in the Skyworks datasheet.

This PIN diode provides a high-performance solution for RF switching and attenuation needs. Its combination of low insertion loss, high isolation, and compact size makes it a suitable choice for a variety of wireless communication and radar applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,147 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess