EN
  • EN
  • DE

SMP1302-011LF

Part No SMP1302-011LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description SOD 323 N-TYPE SINGLE LEAD FREE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Series SMP1302
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 1.5Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TA)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 329472-SMP1302-011LF
Ultra Librarian 3D Model Ultra Librarian SMP1302-011LF CAD Model

Description

The SMP1302-011LF is an active RF diode from Skyworks Solutions Inc.

  • Category: Diodes - RF Diodes
  • Type: PIN diode
  • Package: Tape & reel
  • Standard Package: 3,000 pieces
  • Capacitance: 0.3pF @ 30V and 1MHz
  • Maximum Peak Reverse Voltage: 200V
  • Maximum Power Dissipation: 250mW
  • Resistance: 1.5Ohm @ 100mA and 100MHz
  • Package/Case: SC-76, SOD-323
  • Supplier Device Package: SOD-323
  • Status: Active
  • Compliance: ECCN EAR99
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
Lowest to $1.6817
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4689 $58.6125
305+ $0.3848 $117.3640
465+ $0.3728 $173.3520
645+ $0.3608 $232.7160
830+ $0.3487 $289.4210
1,110+ $0.3127 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,512 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess