EN
  • EN
  • DE

SMP1307-027

Part No SMP1307-027
Manufacturer Skyworks Solutions Inc.
Description Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252077-SMP1307-027
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP1307-027 CAD Model

Description

The SMP1307-027 is a silicon PIN diode designed and manufactured by Skyworks Solutions. It is primarily used as a switch or attenuator in RF and microwave applications. This diode features low insertion loss, high isolation, and fast switching speed, making it suitable for use in various communication systems and test equipment.

Applications

  • RF switches
  • Attenuators
  • Phase shifters
  • Receiver protectors
  • Test and measurement equipment

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Low capacitance
  • Surface mount package

Benefits

  • Minimal signal loss in switching applications
  • Effective signal isolation
  • Rapid switching performance
  • Reduced circuit loading due to low capacitance
  • Easy to integrate into surface mount designs

Technical Specifications

The SMP1307-027 has a low insertion loss, typically around 0.3 dB at 1 GHz. It provides high isolation, typically 25 dB at 1 GHz. Its switching speed is very fast, enabling high-speed signal control. The diode has a low capacitance. The device is available in a small surface mount package (SOD-323). This package allows for compact and efficient PCB layout. The device is designed for operation over a wide frequency range. The forward current is typically in the range of a few milliamps.

The SMP1307-027 is an excellent choice for RF and microwave switching and attenuation applications. Its combination of low insertion loss, high isolation, and fast switching speed makes it a versatile component for use in various communication and instrumentation systems. The surface mount package simplifies assembly and allows for compact designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7230 $57.8400
195+ $0.5937 $115.7715
305+ $0.5752 $175.4360
415+ $0.5567 $231.0305
540+ $0.5382 $290.6280
720+ $0.4828 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess