EN
  • EN
  • DE

SMP1320-004LF

Part No SMP1320-004LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Diode PIN Switch 50V 3-Pin SOT-23 T/R / DIODE PIN 50V 250MW SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 50V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 900 mOhm @ 10mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SOT-23-3
Win Source Part Number 029433-SMP1320-004LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name SMP1320-004
Introduction Date May 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SMP1320-004LF CAD Model

Description

The SMP1320-004LF is a PIN - 1 pair common cathode type of diode that has a Win Source Part Number of 029433.

  • Manufacturer: Skyworks Solutions Inc.
  • Packaging: Reel - TR
  • Capacitance: 0.3pF @ 30V, 1MHz
  • Voltage Peak Reverse (max): 50V
  • Power Dissipation (max): 250mW
  • Resistance: 900 mOhm @ 10mA, 100MHz
  • Family Name: SMP1320-004
  • Category: Discrete Semiconductor Products
  • Status: Obsolete(EOL)
  • Temperature Range: -65°C to 150°C (TA)
  • Case/Package: SOT-23-3
  • Alternative Parts (cross-reference): SMP1320-004 and SMP1320-040LF
  • Introduction Date: May 30, 1999
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/end of life
  • Popularity: High
  • Quantity per Package: 3k pcs

You May Also Be Interested in

General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
SWITCH,RF,DFN, 0503 PKG
Need more? Email Us
MACOM Technology Solutions
ASSEMBLY,DIODE,PIN,PLASTIC,CK,LE
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD,GB3
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45R-1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess