EN
  • EN
  • DE

2SJ200-Y

Part No 2SJ200-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description TOSHIBA Field Effect Transistor Silicon P Channel MOS Type / Trans MOSFET P-CH Si 180V 10A 3-Pin(3+Tab) TO-3PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158449-2SJ200-Y
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SJ200
Introduction Date December 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ200-Y CAD Model

Description

Product Overview

The 2SJ200-Y is a robust P-channel MOSFET transistor that stands out for its dependable performance and extensive applicability in advanced electronic designs. Characterized by its high current capacity and low on-resistance, it proves essential for projects that demand rigorous electrical control and efficiency. The 2SJ200-Y meets the needs of both industrial applications and personal electronic projects, ensuring that it remains a vital component in the contemporary electronics landscape.

Features and Benefits

  • High Current Capability: Supports applications requiring substantial current flow, ensuring stability and performance.
  • Low On-Resistance: Minimizes energy loss, offering superior conduction and system efficiency.
  • High Voltage Tolerance: Suitable for circuits subjected to varied voltage loads.
  • Versatile Application Range: Can be deployed in diverse situations demanding high power handling.
  • Long-Lasting Durability: Constructed to maintain functionality over extensive operational periods.

Applications

  • Power supply circuits
  • Electric vehicle controllers
  • Robotic systems
  • High-power motor drives
  • Energy-efficient lighting

Additional Details

The 2SJ200-Y's high current handling and efficient energy use make it indispensable for powering electric vehicles and similar high-demand systems. Its reliability in maintaining operational efficiency across diverse voltages highlights its versatility. In electric vehicle controllers, the precision offered by the 2SJ200-Y in managing power pathways ensures optimized vehicle performance and reduced energy draw. This, in turn, enhances battery life, reinforcing the device's role in advancing eco-friendly technology. Its broad application potential not only underscores the product's adaptability but also supports sustainable technological advancements.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess