EN
  • EN
  • DE

SMP1340-001LF

Part No SMP1340-001LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191077-SMP1340-001LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1340-001LF CAD Model

Description

The SMP1340-001LF, manufactured by Skyworks Solutions Inc., is a silicon PIN diode specifically designed for high-performance RF and microwave applications. This diode features low insertion loss, high isolation, and rapid switching speeds, making it ideal for demanding environments. Its lead-free construction meets stringent environmental regulations, while its robust design ensures reliable and consistent performance.

Applications:

  • RF Switches: Extensively used in RF switches to efficiently route high-frequency signals.
  • Attenuators: Employed in attenuators for precise control of signal levels.
  • Phase Shifters: Integrated into phase shifters for accurate adjustment of RF signal phases.
  • Limiters: Protects sensitive receiver components from potentially damaging high-power signals.
  • Transmit/Receive (T/R) Switches: Utilized in T/R switches within radar systems and communication devices.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • High Isolation: Provides excellent signal isolation, reducing unwanted signal interference.
  • Fast Switching Speed: Enables quick transitions between states, improving system responsiveness.
  • Low Capacitance: Reduces signal distortion and enhances high-frequency performance.
  • Surface Mount Package: Simplifies integration into PCB designs.
  • Lead-Free: Complies with RoHS environmental standards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Increased Reliability: Robust design ensures consistent and dependable operation in various environmental conditions.
  • Simplified Design Process: Surface mount package facilitates easy and efficient PCB layout.
  • Environmentally Friendly: Lead-free construction aligns with environmental regulations and promotes sustainable practices.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications due to its flexible characteristics.

Additional Details:

The SMP1340-001LF is particularly well-suited for applications where environmental compliance is critical. Its electrical characteristics are optimized for superior performance across a broad frequency range, from VHF to microwave. The diode’s low capacitance and resistance properties ensure minimal impact on circuit impedance, thereby enhancing impedance matching and signal integrity. Manufactured using high-quality materials, it provides excellent thermal stability and consistent performance over a wide temperature range. This diode is commonly found in wireless communication systems, radar applications, and test and measurement equipment where precise RF signal control and environmental responsibility are essential. Its compact size and surface-mount configuration facilitate seamless integration into modern electronic designs, enhancing both performance and manufacturability.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess