EN
  • EN
  • DE

SMV1104-91

Part No SMV1104-91
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191115-SMV1104-91
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1104-91 CAD Model

Description

The SMV1104-91 is a PIN diode limiter manufactured by Skyworks Solutions Inc. This component is designed to provide robust protection to sensitive receiver circuits from high-power signals. By limiting the amplitude of incoming signals, it prevents potential damage to low-noise amplifiers (LNAs) and other downstream components. The device is characterized by its low insertion loss, fast response time, and high power handling capability, making it suitable for a variety of RF and microwave applications.

Applications:

  • Receiver Protection: Safeguards sensitive receiver front-ends against high-power signals.
  • Radar Systems: Used to limit strong reflected signals in radar receivers, improving performance and reliability.
  • Communication Systems: Protects communication receivers from interference and overload conditions.
  • Electronic Warfare (EW) Systems: Implemented in EW receivers for self-protection against high-power threats and jamming signals.
  • Test and Measurement Equipment: Protects sensitive measurement instruments from damage due to high-power signals and transients.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving the sensitivity of the receiver.
  • High Isolation: Provides significant attenuation of high-power signals, ensuring effective limiting action.
  • Fast Response Time: Quickly limits the power of incoming signals, protecting downstream components from damage.
  • Low Capacitance: Reduces impedance mismatch and enhances high-frequency performance.
  • Surface Mount Package: Facilitates automated assembly and compact system designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, ensuring compliance with global standards.

Benefits:

  • Enhanced Receiver Reliability: Protects sensitive receiver components from damage, extending their operational lifespan.
  • Improved System Performance: Ensures reliable system operation by preventing overload and interference.
  • Increased Dynamic Range: Allows the receiver to handle a wider range of signal strengths, improving overall performance.
  • Simplified Circuit Design: The compact surface-mount package simplifies integration into various receiver architectures.
  • Reduced System Size: The small form factor of the device contributes to smaller and more compact system designs.

Additional Details:

The SMV1104-91 operates over a broad frequency range, typically from 50 MHz up to several GHz. The precise limiting threshold and insertion loss characteristics are specified in the Skyworks datasheet. Optimal performance requires careful attention to biasing and impedance matching. The datasheet includes essential parameters such as breakdown voltage, capacitance, and series resistance. This device is frequently employed in applications where robust and dependable receiver protection is paramount. The fast response time is critical in scenarios involving pulsed or transient signals. The surface mount package allows for high-density board assembly, which is advantageous in compact designs.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess