EN
  • EN
  • DE

SMV1232-074LF

Part No SMV1232-074LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Plastic Varactor Diode, LeadFree
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1094617-SMV1232-074LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1232-074LF CAD Model

Description

The SMV1232-074LF is a silicon hyperabrupt junction varactor diode from Skyworks Solutions Inc. It's designed for applications where voltage-variable capacitance is required, such as voltage-controlled oscillators (VCOs), tunable filters, and phase shifters. This varactor diode offers a high tuning ratio and low series resistance, making it suitable for high-performance tunable circuits. The 'LF' designation indicates that it is a lead-free component, compliant with RoHS standards.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used to generate variable frequency signals.
  • Tunable Filters: Used to selectively pass or reject signals based on frequency.
  • Phase Shifters: Used to adjust the phase of a signal.
  • Frequency Synthesizers: Used to generate multiple frequencies from a single reference frequency.
  • Impedance Matching Networks: Used to optimize signal transfer between different circuit stages.

Features:

  • High Tuning Ratio: Provides a wide capacitance range for tuning.
  • Low Series Resistance: Minimizes losses in the circuit and improves Q-factor.
  • Silicon Hyperabrupt Junction: Provides a non-linear capacitance-voltage characteristic.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • Lead-Free: Compliant with RoHS standards for environmental friendliness.

Benefits:

  • Wide Frequency Range: The high tuning ratio allows for a broad frequency range in tunable circuits.
  • Improved Circuit Performance: The low series resistance minimizes losses and improves overall circuit efficiency.
  • Compact Design: The surface mount package allows for integration into space-constrained applications.
  • Environmental Compliance: The lead-free construction complies with environmental regulations.
  • Precise Frequency Control: The hyperabrupt junction enables precise control of capacitance with small voltage changes.

Additional Details:

The SMV1232-074LF varactor diode's performance is characterized by its capacitance-voltage (CV) curve, which is typically provided in the manufacturer's datasheet. The tuning ratio is derived from this curve and indicates the amount of capacitance change achievable over a specified voltage range. The series resistance is another critical parameter, as it directly affects the insertion loss and Q-factor of tunable circuits. The hyperabrupt junction design maximizes the tuning ratio, enabling wider frequency coverage in VCOs and tunable filters. Proper PCB layout techniques are essential to minimize parasitic inductance and capacitance, which can degrade the performance of the varactor diode. Applications for this varactor diode include wireless communication systems, test and measurement equipment, and radar systems. Refer to the datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess