EN
  • EN
  • DE
  • IT

SMV1235-011LF/DR

Part No SMV1235-011LF/DR
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
RoHS State Request Verification
Win Source Part Number 759052-SMV1235-011LF/DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1235-011LF/DR CAD Model

Description

The SMV1235-011LF/DR is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions. It is designed for voltage-controlled oscillator (VCO), voltage-tuned filter (VTF), and phase shifter applications. This varactor diode offers high tuning ratio, low series resistance, and excellent linearity, making it suitable for high-performance RF and microwave systems.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Voltage-Tuned Filters (VTFs)
  • Phase shifters
  • Tunable filters
  • Frequency synthesizers

Features:

  • High tuning ratio
  • Low series resistance
  • Excellent linearity
  • High Q-factor
  • RoHS compliant
  • Surface mount package

Benefits:

  • Enables wide tuning range in VCOs and VTFs.
  • Minimizes insertion loss and improves performance.
  • Reduces distortion and improves signal quality.
  • Provides high performance in RF and microwave circuits.
  • Environmentally friendly due to RoHS compliance.
  • Simplifies assembly and reduces manufacturing costs.

Additional Details:

The SMV1235-011LF/DR has a capacitance range of approximately 1.8 pF to 8.5 pF. The high tuning ratio allows for a wide frequency range in VCO and VTF applications. The low series resistance minimizes insertion loss and improves the overall performance of the circuit. The excellent linearity ensures that the tuning voltage is proportional to the capacitance, reducing distortion and improving signal quality. The high Q-factor indicates low losses and high performance. The diode is packaged in a small surface mount package, which simplifies assembly and reduces manufacturing costs. It is commonly used in wireless communication systems, test equipment, and other high-frequency applications requiring tunable components.

You May Also Be Interested in

Texas Instruments
N-P-N MONOLITHIC DARLINGTON-CONNECTED SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
Advanced LinCMOSE RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
Texas Instruments
3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56SSOP
Lowest to $11.7478
NEC
16-/8- Bit Microprocessor
Need more? Email Us
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.8488
Texas Instruments
FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $6.2532
Toshiba Semiconductor and Storage
TLCS-Z80 MICROPROCESSOR
Need more? Email Us
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 605W Class-D 44-Pin HTSSOP EP T/R / 600W Mono PurePath Ultra-HD Analog-Input | IC AUDIO AMP CLASS D 44HTSSOP
Lowest to $5.8544

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4528 $65.6560
350+ $0.3713 $129.9550
540+ $0.3596 $194.1840
745+ $0.3480 $259.2600
965+ $0.3363 $324.5295
1,290+ $0.3014 $388.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess