EN
  • EN
  • DE

SMV1235-997LF

Part No SMV1235-997LF
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1232+
Reference case SC-79
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756715-SMV1235-997LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1235-997LF CAD Model

Description

The SMV1235-997LF is a silicon hyperabrupt junction varactor diode from Skyworks Solutions Inc. This varactor diode is designed for voltage-controlled oscillator (VCO) tuning and other frequency control applications. Its high tuning ratio and low series resistance make it suitable for use in wireless communication systems, satellite tuners, and test equipment.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used as a tuning element to adjust the output frequency of oscillators.
  • Tunable Filters: Implemented in filters where the center frequency needs to be adjusted electronically.
  • Phase Shifters: Used to create variable phase shifts in RF signals.
  • Frequency Synthesizers: Incorporated in frequency synthesizers to generate multiple frequencies from a single reference.
  • Satellite Tuners: Utilized in satellite receivers to tune to different channels.

Features:

  • High Tuning Ratio: Provides a wide range of capacitance variation with applied voltage.
  • Low Series Resistance: Minimizes losses in the tuning circuit, improving performance.
  • High Quality Factor (Q): Ensures low noise and high efficiency in resonant circuits.
  • Small Package: Allows for easy integration into compact designs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Wide Tuning Range: Allows for adjusting the frequency over a wide range, enabling versatile designs.
  • Improved Oscillator Performance: Low series resistance and high Q improve the efficiency and stability of VCOs.
  • Compact Design: Small package simplifies PCB layout and assembly.
  • Reduced Power Consumption: Efficient tuning minimizes power usage.
  • Increased System Reliability: Robust design ensures stable operation in harsh environments.

The SMV1235-997LF's capacitance is highly sensitive to changes in the applied voltage, providing fine-grained control over the tuned frequency. The diode's low series resistance minimizes losses, which translates to improved noise performance and higher power efficiency in oscillator circuits. The diode's breakdown voltage is specified to avoid damage in high-voltage circuits. Its typical capacitance and tuning range are defined to allow for precise circuit design and optimization. This hyperabrupt varactor diode is designed for applications requiring precise frequency control. It operates within a specified temperature range, ensuring reliable performance in a range of environments.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess