EN
  • EN
  • DE
  • IT

SMV1237-001LF

Part No SMV1237-001LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Diode VAR Cap Single 15V 45pF 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 46.89 pF
Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Radiation Hardening No
Reverse Voltage 15 V
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 961810-SMV1237-001LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1237-001LF CAD Model

Description

The Skyworks Solutions Inc. SMV1237-001LF is a surface mount capacitor with a capacitance of 46.89 pF and a reverse voltage of 15 V.

  • Manufacturer: Skyworks Solutions Inc.
  • Mounting: Surface Mount
  • Capacitance: 46.89 pF
  • Reverse Voltage: 15 V
  • Configuration: single element
  • Termination: SMD/SMT
  • Pin Count: 3
  • Package: SOT-23
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • RoHS Compliant: yes
  • Radiation Hardened: no
  • Popularity: low
  • Threat: 38 pct.
  • Supply and Demand Status: shortage

You May Also Be Interested in

Sunlord
Lowest to $0.0077
ON Semiconductor
DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Lowest to $0.3434
Silergy Corp
new, original packaged
Lowest to $0.3566
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
Silergy Corp
USB Power Switch Constant Current 2.5V to 5.5V 0.25A to 2.7A 6-Pin SOT-23 T/R
Lowest to $0.2125
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7106 $56.8480
195+ $0.5831 $113.7045
300+ $0.5649 $169.4700
410+ $0.5467 $224.1470
530+ $0.5284 $280.0520
710+ $0.4738 $336.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess