The SY6861B1ABC is a synchronous boost converter manufactured by Silergy Corp. This converter is designed to efficiently step up a lower input voltage to a higher output voltage. It's often used in battery-powered devices, portable electronics, and LED lighting applications.
Applications
- Powering LED backlights in LCD screens
- Boosting battery voltage for portable devices
- Powering microcontrollers and other low-voltage circuits
- USB power delivery (PD) applications
- General voltage regulation
Features
- High efficiency
- Synchronous rectification
- Adjustable output voltage
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Short-circuit protection (SCP)
- Under-voltage lockout (UVLO)
Benefits
- Maximizes battery life in portable devices due to its high efficiency.
- Reduces power dissipation and improves thermal performance through synchronous rectification.
- Provides flexibility in adjusting the output voltage to meet specific application requirements.
- Protects the circuit from damage caused by overvoltage, overcurrent, and short-circuit conditions.
- Prevents the converter from operating at low input voltages, ensuring stable and reliable performance.
Technical Specifications
The SY6861B1ABC typically operates with an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted using external resistors. The switching frequency is typically in the MHz range. The efficiency can reach up to 95% depending on the input and output voltage conditions. It includes integrated MOSFETs for synchronous rectification. The overvoltage protection threshold, overcurrent limit, and under-voltage lockout threshold are typically configurable. The package type is usually a small QFN or similar surface mount package. Consult the Silergy datasheet for precise specifications, including the input voltage range, output voltage range, switching frequency, efficiency curves, protection thresholds, and thermal characteristics.
The synchronous rectification feature significantly improves efficiency compared to traditional diode-based boost converters, making the SY6861B1ABC a popular choice for power-sensitive applications.