EN
  • EN
  • DE

SMV1417-004

Part No SMV1417-004
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191198-SMV1417-004
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1417-004 CAD Model

Description

The SMV1417-004 is a silicon PIN diode produced by Skyworks Solutions Inc., primarily utilized in RF and microwave control circuits such as switches, attenuators, and phase shifters. This diode is characterized by its low insertion loss and high isolation, making it a suitable component for various wireless communication and radar systems.

Applications

  • RF Switches
  • RF Attenuators
  • Phase Shifters
  • Voltage Variable Attenuators (VVAs)
  • Limiter Circuits

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Surface Mount Package
  • High Power Handling

Benefits

  • Enhanced signal transmission due to minimal insertion loss
  • Effective signal blocking due to high isolation
  • Quick and efficient switching response
  • Simplified assembly process
  • Suitable for high power applications

Additional Details

The SMV1417-004 exhibits a low forward resistance and a small junction capacitance, contributing to its superior RF performance. Its fast switching speed ensures efficient handling of high-frequency signals. This diode is commonly employed in wireless communication systems, radar systems, and test and measurement equipment. Its robust design guarantees consistent performance under various operating conditions.

The low insertion loss characteristic minimizes signal attenuation when the diode is in the 'on' state, preserving signal integrity. The high isolation characteristic ensures effective signal blocking when the diode is in the 'off' state, preventing unwanted signal interference. The surface mount package simplifies the assembly process and reduces manufacturing costs. The SMV1417-004 is a reliable and versatile PIN diode designed for a wide array of RF and microwave control applications.

Additionally, the SMV1417-004 offers excellent linearity, ensuring minimal signal distortion in diverse applications. Its compact size and robust structure make it appropriate for use in space-constrained environments and difficult operating conditions. The diode's electrical characteristics are carefully controlled during manufacture to ensure consistent performance and long-term reliability. The SMV1417-004 is a versatile PIN diode designed to meet the needs of modern RF and microwave systems.

You May Also Be Interested in

Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $1.0106
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Lowest to $1.1609
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.7660
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0335
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2721
Renesas Electronics America
Varactors 1 Pair Common Cathode 14 V Through Hole MHD
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F ESC VARICAP DIODE (HF), IR=
Lowest to $0.0768
NXP / Nexperia
Varactors Single 32 V Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4856 $58.2720
290+ $0.3985 $115.5650
450+ $0.3860 $173.7000
620+ $0.3735 $231.5700
800+ $0.3612 $288.9600
1,075+ $0.3238 $348.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess