EN
  • EN
  • DE
  • IT

SMV1493-079LF

Part No SMV1493-079LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+
Reference case SC-79
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 749370-SMV1493-079LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1493-079LF CAD Model

Description

The SMV1493-079LF is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions Inc. This diode is designed for use in voltage-controlled oscillators (VCOs), tunable filters, and other applications requiring variable capacitance. Its hyperabrupt junction provides a wide tuning range with relatively low voltage changes.

Applications

  • Voltage-controlled oscillators (VCOs)
  • Tunable filters
  • Phase-locked loops (PLLs)
  • Frequency synthesizers
  • Tunable matching networks

Features

  • Silicon hyperabrupt junction
  • High tuning ratio
  • Low series resistance
  • Surface mount package
  • Lead-free
  • RoHS compliant

Benefits

  • Provides a wide tuning range for VCOs and tunable filters, enabling flexible frequency control.
  • Low series resistance minimizes insertion loss and improves circuit performance.
  • Small surface mount package simplifies assembly and reduces board space requirements.
  • Enhances signal integrity in high-frequency applications.
  • Contributes to environmentally friendly designs due to lead-free and RoHS compliance.

Additional Details

The SMV1493-079LF typically features a capacitance range from approximately 1 pF to 7 pF over its specified voltage range. Its series resistance is typically less than 1 Ohm. The reverse voltage is typically 15V. The operating temperature range is -55°C to +125°C. The diode is supplied in a small SOT-23 package. The hyperabrupt junction design provides a high rate of change in capacitance with respect to voltage, making it ideal for applications where precise frequency control is required. This varactor diode is designed for reliable performance in demanding applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,355 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess