EN
  • EN
  • DE

SMV2019-000

Part No SMV2019-000
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VAR CHIP SIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Skyworks Solutions Inc.
Series SMV2019
Package Bulk
Product Status Active
Capacitance Ratio 2.3
Capacitance Ratio Condition C4/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 500 @ 4V, 500MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 988260-SMV2019-000
Ultra Librarian 3D Model Ultra Librarian SMV2019-000 CAD Model

Description

The SMV2019-000 is a single diode with variable capacitance, commonly known as a varicap or varactor diode.

  • Category: Diodes
  • Series: SMV2019
  • Packaging: Bulk
  • Standard Package: 100 pieces
  • Maximum Peak Reverse Voltage: 22V
  • Capacitance Ratio (C4/C20): 2.3
  • Q Value: 500 @ 4V and 500MHz
  • Mounting Type: Surface mountable
  • Package: Die
  • Manufacturer: Skyworks Solutions Inc.
  • Status: Active product
  • Operating Temperature: -55°C to 125°C
  • Alternative Parts/Cross-References: None listed
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6737 $58.5795
85+ $1.3734 $116.7390
135+ $1.3305 $179.6175
180+ $1.2875 $231.7500
235+ $1.2446 $292.4810
315+ $1.1159 $351.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess