EN
  • EN
  • DE

MV209

Part No MV209
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING EPICAP 30V TO92-2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Capacitance @ Vr, F 32pF @ 3V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Base Product Number MV209
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 646013-MV209
Ultra Librarian 3D Model Ultra Librarian MV209 CAD Model

Description

ON Semiconductor MV209 Varactor Diode

The MV209 Varactor Diode, manufactured by ON Semiconductor, is a high-performance variable capacitance diode specifically designed for VHF and UHF applications. This versatile component is an essential building block in various electronic circuits, including voltage-controlled oscillators (VCOs), frequency modulators, and tunable filters.

Key Features:

  • Voltage Controlled Capacitance: The MV209 offers a wide range of capacitance variation controlled by the reverse voltage applied to it, making it ideal for tuning and frequency control applications.
  • Low Series Resistance: The low resistance of this varactor diode ensures efficient operation and minimal signal loss, which is crucial for maintaining signal integrity in RF circuits.
  • High-Quality Factor: With its high Q factor, the MV209 provides excellent performance in circuits where quality and efficiency are paramount.
  • Compact Package: Enclosed in a small package, this diode is suitable for space-constrained applications without sacrificing performance.

Applications:

  • RF and Microwave VCOs
  • Frequency Modulators
  • Tunable Bandpass Filters
  • Phase-Locked Loops (PLLs)
  • Parametric Amplifiers

Electrical Characteristics:

The MV209 has an operating voltage range that allows for a flexible design in various circuits. Its capacitance at a specified reverse voltage showcases the ability to be tuned over a significant range, providing designers with the versatility needed for precision electronic designs. The diode's forward current and reverse breakdown voltage are specified to ensure safe and reliable operation under typical conditions.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MV209 Varactor Diode is no exception. Each diode is rigorously tested to meet stringent industry standards, ensuring that it performs consistently over time and under varying environmental conditions.

Whether integrating the MV209 into new designs or replacing existing components, ON Semiconductor provides the technical support and documentation needed to facilitate a smooth implementation. The MV209 Varactor Diode is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess