EN
  • EN
  • DE

PW180KA4800F01

Part No PW180KA4800F01
Catalog Power over Ethernet (PoE)
Description POE INJECTOR 20W 48V DESKTOP
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Midspan Injector
Voltage - Input 100 ~ 250 VAC
Number of Ports 1
Voltage - Output 48V
Current - Output 400 mA
Power (Watts) - Per Port 20W
Data Rate 10/100 Mbps
Features OCP
Temperature Range - Operating 0°C ~ 40°C
Efficiency 70%
Mounting Type Desktop
Size / Dimension 3.98" L x 2.40" W x 1.35" H (101.0mm x 61.5mm x 34.2mm)
Approval Agency CE, cULus, EN, IEC
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543422-PW180KA4800F01
Ultra Librarian 3D Model Ultra Librarian PW180KA4800F01 CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC EU COR
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us
Phihong USA
POE SPLITTER 24V 21W DESKTOP
Need more? Email Us
Microchip Technology
12-PORT AT 30W NMS EU CORD
Need more? Email Us
Microsemi Corporation
POE INJECTOR 30W 55V DESKTOP
Lowest to $945.6897
Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us
Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess