EN
  • EN
  • DE

PW180KB4800F01

Part No PW180KB4800F01
Catalog Power over Ethernet (PoE)
Description POE INJECTOR 15.4W 48V DESKTOP
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Midspan Injector
Voltage - Input 100 ~ 250 VAC
Number of Ports 1
Voltage - Output 48V
Current - Output 350 mA
Power (Watts) - Per Port 15.4W
Compliance IEEE802.3af
Data Rate 10/100 Mbps
Features OCP, SCP
Temperature Range - Operating 0°C ~ 40°C
Mounting Type Desktop
Size / Dimension 3.98" L x 2.40" W x 1.35" H (101.0mm x 61.5mm x 34.2mm)
Approval Agency CE, cULus, EN, IEC
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543423-PW180KB4800F01
Ultra Librarian 3D Model Ultra Librarian PW180KB4800F01 CAD Model

Description

N

You May Also Be Interested in

Omron
Single Port PoE Injector, 30W
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
POE PSE MODULES
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 20W 48V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC JP CORD
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us
Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess