EN
  • EN
  • DE
  • IT

PD-9001GR/AT/AC-JP

Part No PD-9001GR/AT/AC-JP
Manufacturer Microchip Technology
Catalog Power over Ethernet (PoE)
Description 1-PORT AT 30W 1G AC JP CORD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Midspan Injector
Voltage - Input 100 ~ 240 VAC
Number of Ports 1
Voltage - Output 55V
Current - Output 545 mA
Power (Watts) - Per Port 30W
Compliance IEEE802.3at
Data Rate 10/100/1000 Mbps
Temperature Range - Operating -20°C ~ 40°C
Mounting Type Desktop
Size / Dimension 6.31" L x 2.04" W x 1.37" H (160.3mm x 51.8mm x 34.8mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509106-PD-9001GR/AT/AC-JP
Ultra Librarian 3D Model Ultra Librarian PD-9001GR/AT/AC-JP CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us
Microchip Technology
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
Microsemi Corporation
POE PSE MODULES
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC EU COR
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC UK CORD
Need more? Email Us
Microsemi Corporation
POE INJECTOR 30W 55V DESKTOP
Lowest to $1,059.1725
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Phihong USA
POE SPLITTER 24V 21W DESKTOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess