EN
  • EN
  • DE

GPM140-30

Part No GPM140-30
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog Custom Parts (E - I)
Description AC/DC Power Supply Single-OUT 30V 160W 36-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204156-GPM140-30
Categories Custom Parts
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GPM140-30 CAD Model

Description

The GPM140-30 from SL Power Electronics Manufacture of Condor/Ault Brands is a custom part that is designed for various electronic applications.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands

You May Also Be Interested in

Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Intel
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
Hitachi, Ltd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess