EN
  • EN
  • DE

MC12-3.4-A

Part No MC12-3.4-A
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 41W / Linear AC DC Converters 1 Output 12V 100 ~ 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr SL Power Electronics Manufacture of Condor/Ault Brands
Series Linear C
Package Bulk
Type Linear
Number of Outputs 1
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 12V
Current - Output 1 3.4 A
Power (Watts) 41W
Applications Medical
Efficiency 55%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 5.63" L x 4.88" W x 2.50" H (143.0mm x 124.0mm x 63.5mm)
Approval Agency CE, cURus, TUV
Base Product Number MC12-3.4
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names 271-1009
Standard Package 80
Win Source Part Number 1182901-MC12-3.4-A
Ultra Librarian 3D Model Ultra Librarian MC12-3.4-A CAD Model

Description

This electronic component is a power supply from SL Power Electronics Manufacture of Condor/Ault Brands.

  • Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands
  • Type: External/Internal (Off-Board) AC DC Converter
  • Series: Linear C
  • Features: Adjustable Output, Remote Sense, Universal Input
  • Package: Bulk
  • Application: Medical
  • Standard Package: 80 pieces
  • Power Output: 41W
  • Voltage Input: 100 ~ 240 VAC
  • Number of Outputs: 1
  • Voltage Output: 12V
  • Efficiency: 55%
  • Mounting: Chassis
  • Operating Temperature: 0°C to 70°C (With Derating)

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to €31.6634
Recom Power
DC DC CONVERTER 5V 1W
Lowest to €24.7254
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to €14.9763
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to €2.8720
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to €346.1564
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to €220.6272
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to €341.2112
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to €74.1763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess