EN
  • EN
  • DE

20-AMR3100-03SE3

Part No 20-AMR3100-03SE3
Manufacturer SMC Diode Solutions
Catalog OEM Parts (0 - 9)
Description Smc Amr Regulator/mist Separator Mist Sep/reg C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994301-20-AMR3100-03SE3
Categories OEM Parts(0-9)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20-AMR3100-03SE3 CAD Model

Description

The 20-AMR3100-03SE3 is a surface mount Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is designed for applications requiring high efficiency, fast switching speeds, and low forward voltage drop. It is commonly used in power supplies, DC-DC converters, and other high-frequency applications where efficient rectification is critical.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for improved efficiency.
  • DC-DC Converters: Employed in DC-DC converters to efficiently convert voltage levels.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits.
  • Solar Power Systems: Integrated into solar power systems for efficient power conversion.

Features:

  • Schottky Barrier Technology: Provides low forward voltage drop and fast switching speeds.
  • Surface Mount Package: Suitable for automated assembly processes.
  • High Current Capability: Capable of handling high forward currents.
  • Low Leakage Current: Minimizes leakage current for efficient operation.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses.
  • Faster Switching Speeds: Fast switching speeds improve system performance.
  • Simplified Assembly: Surface mount package simplifies board assembly.
  • Enhanced System Reliability: High current and surge current capabilities ensure reliable operation.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The 20-AMR3100-03SE3 is typically packaged in a standard surface mount package. When designing with this diode, it is essential to adhere to the manufacturer's recommended operating conditions and soldering guidelines. Proper thermal management should be implemented to dissipate heat generated by the diode during operation. The reverse voltage and forward current ratings should be carefully considered to prevent damage to the device. The use of appropriate snubbers or clamp circuits may be necessary in inductive circuits to protect the diode from voltage transients. This diode is a crucial component in ensuring efficient and reliable power conversion in a variety of electronic systems.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess