EN
  • EN
  • DE

25CTQ045S

Part No 25CTQ045S
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 45V 15A D2PAK / Diode Array 1 Pair Common Cathode 45 V 15A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr SMC Diode Solutions
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 710 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 45 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number 25CTQ
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 8942-25CTQ045S
Ultra Librarian 3D Model Ultra Librarian 25CTQ045S CAD Model

Description

25CTQ045S Schottky Diode

The 25CTQ045S Schottky Diode provides excellent efficiency and low power loss in switching applications. Designed for high frequency systems, this diode is pivotal in enhancing the performance and reliability of electronic circuits.

  • Features and Benefits:
  • Low forward voltage drop for less power consumption
  • High junction temperature capability
  • Optimized for low loss and high-speed operations
  • Applications:
  • Motor drives
  • Solar inverters
  • Uninterruptible power supplies (UPS)

The 25CTQ045S is perfect for systems that require efficient power management with minimal thermal output.

You May Also Be Interested in

Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9432 $51.8760
130+ $0.7739 $100.6070
205+ $0.7497 $153.6885
280+ $0.7256 $203.1680
360+ $0.7014 $252.5040
480+ $0.6288 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,950 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess