EN
  • EN
  • DE

AT125C-30D

Part No AT125C-30D
Manufacturer SMC Diode Solutions
Catalog OEM Parts (A - B)
Description Smc Other Series Air Tank
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006253-AT125C-30D
Categories OEM Parts(A-B)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT125C-30D CAD Model

Description

The AT125C-30D is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. As a TVS diode, its primary function is to protect sensitive electronic components from voltage surges and transients. These surges can be caused by electrostatic discharge (ESD), lightning strikes, or inductive load switching. The AT125C series is designed to provide fast and reliable protection against these events.

Applications

  • Protection of sensitive I/O lines
  • Protection of data and signal lines
  • Protection of microprocessors and memory devices
  • Use in industrial control systems
  • Use in telecommunications equipment

Features

  • High surge capability: Withstands high transient currents without failure.
  • Low clamping voltage: Limits the voltage across the protected components during a surge.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Compact surface mount package: Allows for easy integration into circuit boards.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system reliability: Prevents damage to sensitive components, extending the lifespan of the equipment.
  • Reduced downtime: Minimizes failures caused by surge events, reducing maintenance costs and downtime.
  • Enhanced system safety: Protects against potential hazards caused by overvoltage conditions.
  • Simplified design: Provides a simple and effective solution for transient voltage protection.
  • Cost-effective protection: Offers a cost-efficient way to protect valuable electronic components.

Additional Details

Key electrical characteristics include the standoff voltage, breakdown voltage, and clamping voltage. The "30D" likely indicates a specific standoff voltage of 30V. Consult the datasheet for detailed specifications, including peak pulse power, peak pulse current, and operating temperature range. The package type is typically a surface-mount configuration. Ensure the device's specifications align with the specific protection requirements of the application. Check the datasheet for the appropriate soldering profile during assembly.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess