EN
  • EN
  • DE

TS29105CP433RO

Part No TS29105CP433RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381198-TS29105CP433RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS29105CP433RO CAD Model

Description

The TS29105CP433RO is a fixed output voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and regulated voltage output, making it suitable for a wide range of applications requiring a consistent power supply. This particular part is known for its robust design and ability to handle various operating conditions.

Applications:

  • Power management in electronic devices: Used to regulate voltage for microcontrollers, sensors, and other components.
  • Battery-powered systems: Provides a stable voltage supply to ensure consistent performance as battery voltage fluctuates.
  • Automotive applications: Employed in automotive electronic control units (ECUs) to maintain stable voltage levels.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial equipment for reliable power regulation.
  • Consumer electronics: Found in devices like portable media players, calculators, and remote controls.

Features:

  • Fixed output voltage: Delivers a consistent voltage output, typically 3.3V, ensuring stable operation of connected components.
  • Low dropout voltage: Operates effectively even with a small difference between input and output voltage, maximizing battery life.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator in the event of overheating, preventing damage from excessive heat.
  • Short circuit protection: Safeguards the regulator and connected circuits from damage caused by short circuits.

Benefits:

  • Stable voltage supply: Ensures consistent performance of electronic devices by providing a reliable voltage source.
  • Protection against damage: Overcurrent, thermal shutdown, and short circuit protection features prevent damage to the regulator and connected circuits.
  • Extended battery life: Low dropout voltage operation helps to maximize battery life in portable devices.
  • Simplified design: Fixed output voltage simplifies circuit design, reducing the need for external components.
  • Wide operating temperature range: Functions reliably across a broad range of temperatures, making it suitable for various environments.

The TS29105CP433RO is typically available in a compact package, facilitating easy integration into various circuit designs. Its efficiency and protection features make it a versatile choice for numerous power regulation applications. It is designed to meet the requirements of modern electronic devices demanding stable and reliable power sources.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess