The IDN-SC8320G184 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. It is commonly used in a variety of applications, including automotive, industrial, and telecommunications equipment.
Applications
- Automotive electronics
- Industrial control systems
- Telecommunications equipment
- Power supplies
- Data lines protection
Features
- Surface mount package
- High surge current capability
- Low clamping voltage
- Fast response time
- RoHS compliant
Benefits
- Protects sensitive electronic components from voltage transients
- Improves system reliability
- Reduces downtime and maintenance costs
- Meets industry safety standards
- Easy to integrate into circuit designs
Technical Specifications
The IDN-SC8320G184 TVS diode has a standoff voltage of 20V. It can handle a peak pulse power of 400W with a 10/1000µs waveform. The clamping voltage at peak pulse current is typically 32.4V. The reverse leakage current is very low, typically less than 1 µA. The device has a fast response time, typically less than 1 ns. The operating temperature range is -55°C to +150°C. The package is a standard DO-214AC (SMA) surface mount package.
SMC Diode Solutions' TVS diodes are known for their high reliability and performance. They are widely used in applications where voltage transient protection is critical. The fast response time and low clamping voltage ensure that sensitive components are effectively protected from damaging voltage spikes.