The LVA51-06-F is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode provides fast response times and high surge capability in a compact package.
Applications
- I/O interfaces
- Power supplies
- Data lines
- Microcontroller protection
- Automotive electronics
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- High surge capability
- Surface mount package
- RoHS compliant
Benefits
- Protection against voltage transients, preventing damage to sensitive components
- Improved system reliability and uptime
- Compact size allows for use in space-constrained applications
- Fast response time ensures effective transient suppression
- Compliance with environmental regulations
Additional Details
The LVA51-06-F is characterized by its low clamping voltage and high surge current capability. The standoff voltage is typically around 5V. Key specifications include peak pulse power, clamping voltage at peak pulse current, and reverse standoff voltage. It features a surface mount package for easy PCB assembly. The operating temperature range is specified in the datasheet. This TVS diode is designed to provide robust protection against transient voltage events. The low clamping voltage helps to protect sensitive components from overvoltage damage. It meets industry standards for ESD protection. Proper PCB layout is important for effective transient suppression. Detailed electrical and mechanical characteristics are provided in the product datasheet.