EN
  • EN
  • DE

NCDGBA25-0040

Part No NCDGBA25-0040
Manufacturer SMC Diode Solutions
Catalog Custom Parts (N - R)
Description Smc Ncg Round Body Cylinder Cyl Air 1 Bore
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108223-NCDGBA25-0040
Categories Custom Parts
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCDGBA25-0040 CAD Model

Description

The NCDGBA25-0040 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications:

  • I/O Ports: Protection for data lines and interfaces.
  • Power Supplies: Safeguarding power circuits from surges.
  • Automotive Electronics: Protection in vehicle electronic systems.
  • Industrial Control Systems: Surge protection for control circuitry.
  • Consumer Electronics: Ensuring reliability in consumer devices.

Features:

  • High Surge Capability: Designed to withstand high surge currents.
  • Low Clamping Voltage: Limits voltage spikes to a safe level, protecting downstream components.
  • Fast Response Time: Quickly clamps transient voltages, providing rapid protection.
  • Low Leakage Current: Minimizes power dissipation and improves efficiency.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits:

  • Enhanced Reliability: Protects sensitive components from damage caused by voltage transients, improving system reliability.
  • Increased Lifespan: Extends the lifespan of electronic equipment by preventing surge-related failures.
  • Reduced Downtime: Minimizes downtime associated with equipment failures due to voltage surges.
  • Improved Safety: Provides a safer operating environment by preventing potentially hazardous voltage spikes.
  • Cost Savings: Reduces the cost of repairs and replacements associated with surge-related damage.

Additional Details:

The NCDGBA25-0040 is typically available in a surface-mount package. It features a glass passivated junction for enhanced reliability and performance. The device is RoHS compliant, ensuring environmental compatibility.

Key specifications include a standoff voltage of 25V and a peak pulse power dissipation of 400W (10/1000μs waveform). It's crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure proper implementation and optimal protection.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess