EN
  • EN
  • DE

NCDGBA50-5300-X142US

Part No NCDGBA50-5300-X142US
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Base Cylinder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990606-NCDGBA50-5300-X142US
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCDGBA50-5300-X142US CAD Model

Description

The NCDGBA50-5300-X142US is a silicon carbide (SiC) Schottky barrier diode manufactured by SMC Diode Solutions. It is designed for high-frequency and high-efficiency power applications, offering superior performance compared to traditional silicon diodes.

Applications:

  • Power Factor Correction (PFC): Used in power factor correction circuits to improve energy efficiency.
  • Switch-Mode Power Supplies (SMPS): Integrated into switch-mode power supplies for high-efficiency rectification.
  • Solar Inverters: Employed in solar inverters to improve the efficiency of DC-AC conversion.
  • Electric Vehicle (EV) Chargers: Used in EV chargers for high-frequency rectification and improved efficiency.
  • Motor Drives: Applied in motor drives to reduce switching losses and improve overall system efficiency.

Features:

  • Silicon Carbide (SiC) Technology: Offers superior switching performance and thermal characteristics compared to silicon diodes.
  • High Voltage Rating: Features a high voltage rating to withstand high voltage spikes and surges.
  • Low Forward Voltage Drop: Provides a low forward voltage drop for improved efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • High-Frequency Operation: Suitable for high-frequency switching applications.

Benefits:

  • Improved Efficiency: SiC technology reduces switching losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Lower forward voltage drop and superior thermal characteristics reduce heat dissipation.
  • Higher Switching Frequency: Enables higher switching frequencies, reducing the size and weight of passive components.
  • Enhanced Reliability: SiC diodes offer enhanced reliability and long-term stability.
  • Compact Design: Allows for more compact and efficient power supply designs.

The NCDGBA50-5300-X142US has a voltage rating of 3300V and a forward current rating of 50A. Its silicon carbide technology provides fast reverse recovery time and low reverse recovery charge, significantly reducing switching losses. The diode is available in a robust package designed for efficient heat dissipation. This SiC Schottky diode is ideal for applications requiring high efficiency, high voltage, and high-frequency operation. The device operates over a wide temperature range and is designed for reliable performance in demanding environments. This particular model is commonly used in high-power applications where efficiency and reliability are critical design considerations. It also features a low junction capacitance.

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess