EN
  • EN
  • DE

PMR001A-E1

Part No PMR001A-E1
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085714-PMR001A-E1
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMR001A-E1 CAD Model

Description

The PMR001A-E1 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. This diode is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications:

  • Consumer Electronics: Protects electronic circuits in devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Provides surge protection for industrial control systems and machinery.
  • Automotive Electronics: Protects automotive electronic control units (ECUs) from voltage transients.
  • Telecommunications Equipment: Protects telecommunications infrastructure from lightning strikes and power surges.
  • Power Supplies: Provides overvoltage protection for power supplies and converters.

Features:

  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Minimizes the voltage applied to protected circuits during a surge event.
  • High Surge Capability: Handles high levels of surge current without failure.
  • Small Size: Compact package for space-constrained applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • AEC-Q101 Qualified: Qualified for automotive applications.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to voltage surges and ESD.
  • Improved System Reliability: Reduces the risk of component failure and improves overall system reliability.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with component failures.
  • Cost-Effective Solution: Provides a cost-effective solution for surge protection.
  • Easy Integration: Simple to integrate into existing circuit designs.

Additional Details:

The PMR001A-E1 is typically available in a surface-mount package. It is characterized by its reverse standoff voltage, clamping voltage, and peak pulse current. Detailed specifications, including capacitance, leakage current, and operating temperature range, can be found in the product datasheet available from SMC Diode Solutions.

This TVS diode is designed to meet relevant safety and regulatory standards. It is often used in conjunction with other protection components, such as fuses and resistors, to provide comprehensive circuit protection.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess