EN
  • EN
  • DE
  • IT

SBR10200CT

Part No SBR10200CT
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 200V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr SMC Diode Solutions
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Voltage - Forward (Vf) (Max) @ If 980 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number SBR10200
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663946-SBR10200CT
Ultra Librarian 3D Model Ultra Librarian SBR10200CT CAD Model

Description

The SBR10200CT is a high-speed Schottky diode array designed for rectification applications.

  • Maximum Reverse Voltage: 200V
  • Recovery Time: Less than 500ns
  • Forward Voltage Drop: 980mV @ Forward Current of 5A
  • Package: TO-220-3
  • Manufacturer: SMC Diode Solutions

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY GP 80V 215MA SSD3
Lowest to $0.3260
Vishay
DIODE FRED 200V 15A TO220AB
Lowest to $1.6531
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.2283
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 30V DPAK
Need more? Email Us
Panjit
TO-220AB, SUPER
Lowest to $0.4537
Panjit
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.1141

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5425 $65.1000
295+ $0.4453 $131.3635
450+ $0.4313 $194.0850
620+ $0.4175 $258.8500
805+ $0.4035 $324.8175
1,075+ $0.3616 $388.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess