EN
  • EN
  • DE

SDUR3030WT

Part No SDUR3030WT
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE GEN PURP 300V 15A TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features Diode Array 1 Pair Common Cathode Standard 15A Through Hole TO-247-3
Manufacturer SMC Diode Solutions
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247AD
Family Name SDUR3030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933244-SDUR3030WT
Ultra Librarian 3D Model Ultra Librarian SDUR3030WT CAD Model

Description

The SDUR3030WT is a diode array manufactured by SMC Diode Solutions. It features a standard 15A current rating and has a fast recovery time of less than 500ns and greater than 200mA (Io).

  • Current Rating: 15A
  • Recovery Time: Less than 500ns @ greater than 200mA (Io)
  • Package: TO-247-3
  • Mounting: Through Hole
  • Series: SDUR3030
  • Category: Discrete Semiconductor Products
  • Packaging: Tube
  • Pieces per Package: 25
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 5 weeks
  • REACH: Unaffected
  • HTSUS Code: 8541.10.0080
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess