EN
  • EN
  • DE

LAN91C93I-MC

Part No LAN91C93I-MC
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description FULL DUPLEX ETHERNET CONTROLLER / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 80 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1228326-LAN91C93I-MC
Ultra Librarian 3D Model Ultra Librarian LAN91C93I-MC CAD Model

Description

The LAN91C93I-MC is a controller interface integrated circuit (IC) from SMSC Corporation.

  • Category: Integrated Circuits (ICs) - Interface
  • Package: Bulk
  • Standard Package: 80 pieces
  • Programmability: Not Verified
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH: Vendor Undefined
  • HTSUS: 8542.31.0001
  • Status: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess