EN
  • EN
  • DE

LPC47N259-AAZA

Part No LPC47N259-AAZA
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828205-LPC47N259-AAZA
Ultra Librarian 3D Model Ultra Librarian LPC47N259-AAZA CAD Model

Description

The LPC47N259-AAZA is a Super I/O controller manufactured by SMSC Corporation. Similar to other Super I/O chips, it integrates a variety of input/output functions for PC motherboards and embedded systems. It facilitates system management, hardware monitoring, and support for both legacy and modern peripherals.

Applications

  • PC Motherboards: Core I/O functionality on desktop and server motherboards.
  • Embedded Systems: Useful in embedded systems where diverse I/O interfaces are required.
  • Industrial PCs: Provides essential I/O for industrial computing applications.
  • Single Board Computers (SBCs): Integrated into SBCs for managing peripherals and system functions.

Features

  • Serial Ports (UARTs): Multiple UARTs for serial communication with devices.
  • Parallel Port: Supports a parallel port for printers and older peripherals.
  • Floppy Disk Controller (FDC): Includes an FDC for legacy floppy disk drive support.
  • Infrared (IrDA) Controller: Integrated IrDA controller for wireless infrared communication.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Keyboard and Mouse Controller: Interfaces with keyboard and mouse inputs.
  • Fan Speed Control: Provides fan speed control to manage system cooling.

Benefits

  • High Integration: Combines multiple I/O functions into a single chip, reducing component count and board space.
  • System Monitoring: Enables hardware monitoring for enhanced system reliability and stability.
  • Legacy Support: Maintains support for older peripherals like floppy drives and parallel ports.
  • Reduced Board Complexity: Simplifies motherboard design by integrating various I/O functions.
  • Enhanced System Management: Provides comprehensive system management and control capabilities.

Additional Details

The LPC47N259-AAZA integrates fan speed control functionality. It enables dynamic fan speed adjustment based on temperature sensors. This helps to minimize noise and power consumption while keeping the system cool. It provides legacy I/O support and integrates features critical to system health.

The datasheet from SMSC Corporation should always be consulted when integrating an LPC47N259-AAZA into a design. It delivers the precise technical specifications, set up instructions, and compatibility information needed for successful usage of this Super I/O controller.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0333 $63.2331
16+ $7.4116 $118.5856
25+ $7.1795 $179.4875
34+ $6.9485 $236.2490
43+ $6.7163 $288.8009
58+ $6.0222 $349.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess