The USB3316 is a USB 2.0 Transceiver manufactured by SMSC Corporation (now Microchip Technology). It's designed to provide a physical layer interface for USB communication in embedded systems. It supports High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) USB data transfer rates.
Applications
- Embedded systems with USB connectivity
- Mobile devices
- Consumer electronics
- Industrial control systems
- Medical devices
Features
- USB Standard: Compliant with USB 2.0 specifications
- Data Transfer Rates: Supports High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps)
- Interface: UTMI (USB Transceiver Macrocell Interface) or ULPI (UTMI+ Low Pin Interface)
- Low Power Consumption: Designed for low-power operation
- Integrated Termination Resistors: Internal termination resistors simplify board design
- Over-Voltage Protection: Built-in over-voltage protection to prevent damage from voltage spikes
- Small Package: Available in a small package for space-constrained applications
Benefits
- High-Speed Data Transfer: Enables fast data transfer rates for demanding applications.
- Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
- Simplified Board Design: Integrated termination resistors reduce the number of external components required.
- Robust Protection: Over-voltage protection ensures reliable operation and prevents damage from voltage spikes.
- Compact Size: Allows for integration into small and densely populated electronic devices.
Additional Details
The USB3316 transceiver is typically connected to a USB host controller or USB device controller via a UTMI or ULPI interface. It provides all the necessary analog circuitry to transmit and receive USB data signals. The datasheet provides detailed information on the electrical characteristics, timing requirements, and pin assignments of the transceiver. Proper PCB layout and signal integrity techniques are essential for ensuring reliable high-speed USB communication.