EN
  • EN
  • DE
  • IT

2N3110

Part No 2N3110
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1A TO39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Box
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100mA, 1A
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 1V
Power - Max 800 mW
Frequency - Transition 60MHz
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541011-2N3110
Ultra Librarian 3D Model Ultra Librarian 2N3110 CAD Model

Description

The 541011-2N3110 is an NPN bipolar transistor designed for use in discrete semiconductor products. Manufactured by Solid State Inc.

  • Package: TO-205AD, TO-39-3 Metal Can
  • Mounting Type: Through Hole
  • Package: Box
  • Pieces per Package: 1
  • Maximum Power: 800 mW
  • Maximum Voltage Breakdown: 40 V
  • Maximum Collector Current: 1 A
  • Vce Saturation: 1V @ 100mA, 1A
  • Current Collector Cutoff: 10nA
  • DC Current Gain: 40 @ 150mA, 1V
  • Frequency Transition: 60MHz

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4172 $56.6880
100+ $1.1629 $116.2900
150+ $1.1266 $168.9900
210+ $1.0902 $228.9420
270+ $1.0539 $284.5530
360+ $0.9448 $340.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess