EN
  • EN
  • DE

D44C4

Part No D44C4
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 4A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 1A, 1V
Power - Max 30 W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 583492-D44C4
Ultra Librarian 3D Model Ultra Librarian D44C4 CAD Model

Description

The D44C4 is an NPN bipolar transistor designed for general-purpose switching applications.

  • Power Rating: 30W (maximum)
  • Collector Current: 4A (maximum)
  • Collector-Emitter Voltage Breakdown: 45V
  • Package: TO-220-3
  • Mounting: Through-hole
  • Vce Saturation: 500mV @ 1A
  • DC Current Gain (hFE): 25 @ 1A and 1V
  • Application: Audio amplifiers, voltage regulators, switching circuits
  • Status: Active
  • Packaging: Bulk
  • Standard Package: 10 pcs

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess