EN
  • EN
  • DE

MJ13333

Part No MJ13333
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 20A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 5V @ 6.7A, 20A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 5A, 5V
Power - Max 275 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 848611-MJ13333
Ultra Librarian 3D Model Ultra Librarian MJ13333 CAD Model

Description

The 848611-MJ13333 is a high-power NPN bipolar transistor designed for various electronic applications.

  • Transistor Type: NPN Bipolar
  • Power Rating: 275W
  • Collector-Emitter Breakdown Voltage: 400V
  • Collector Current: 20A (Max)
  • Vce Saturation: 5V @ 6.7A and 20A
  • Package: TO-204AA, TO-3
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -65°C to 200°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2300 $57.8400
20+ $5.9323 $118.6460
31+ $5.7470 $178.1570
42+ $5.5616 $233.5872
54+ $5.3762 $290.3148
72+ $4.8200 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess