Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 16 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 1.4V @ 800mA, 8A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 8A, 4V
Power - Max 250 W
Frequency - Transition 4MHz
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640902-MJ15024
Ultra Librarian 3D Model Ultra Librarian MJ15024 CAD Model

Description

The 640902-MJ15024 is a bipolar transistor used in electronic circuits.

  • Category: Belongs to the Discrete Semiconductor Products category.
  • Transistor Type: Is a single NPN transistor.
  • Packaging: Packaged in bulk.
  • Standard Package: The standard package includes 10 pieces of the transistor.
  • Power Rating: The maximum power rating of this transistor is 250W.
  • Collector-Emitter Breakdown Voltage: The maximum collector-emitter breakdown voltage is 250V.
  • Collector Current: The maximum collector current is 16A.
  • Vce Saturation: Has a Vce saturation of 1.4V @ a base current of 800mA and collector current of 8A.
  • Collector Cutoff Current: The maximum collector cutoff current is 500µA.
  • DC Current Gain: The DC current gain is 15 @ a collector current of 8A and collector-emitter voltage of 4V.
  • Frequency Transition: The frequency transition of this transistor is 4MHz.
  • Mounting: Is designed for through-hole mounting.
  • Package/Case: Available in the TO-204AA, TO-3 package/case.
  • Supplier Device Package: The supplier device package is TO-3.
  • ECCN: The ECCN for this product is EAR99.
  • MSL Level: The MSL level is 1, indicating unlimited shelf life.
  • HTSUS Code: The HTSUS code for this product is 8541.10.0080.
  • Manufacturer: The manufacturer of this transistor is Solid State Inc.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
ON Semiconductor
High Voltage Switch Mode Application | TRANS NPN 400V 8A TO-220
Lowest to $0.7153
ECAD model for FJP13007H2
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
ON Semiconductor
TRANS NPN 60V 0.5A TO92 / Trans GP BJT NPN 60V 0.5A 1000mW 3-Pin TO-92 Bulk
Lowest to $0.2473
ECAD model for MPSW05
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2146 $60.7300
100+ $1.1378 $113.7800
155+ $1.0994 $170.4070
220+ $1.0226 $224.9720
285+ $0.9840 $280.4400
360+ $0.9456 $340.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention