Products specifications Report Issue?

Manufacturer Solid State Optronic
Win Source Part Number 1136850-AD6C211
Manufacturer Homepage www.ssousa.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6C211 CAD Model

Description

The AD6C211 from Solid State Optronic is a reliable electronic component that is widely used in various electronic devices.

  • Supply and Demand Status: It features a limited supply and demand status, making it slightly difficult to find in the market.
  • Win Source Part Number: With a Win Source part number of 1136850, this product is a great choice for your electronic needs.
  • Manufacturer Homepage: This product is from the manufacturer's homepage of www.ssousa.com.

You May Also Be Interested in

Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention