EN
  • EN
  • DE
  • IT

652855_SSDSA2MJ080G2C1

Part No 652855_SSDSA2MJ080G2C1
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 80GB SSD 2.5" SATA 3Gb/s 34nm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440624-652855_SSDSA2MJ080G2C1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian 652855_SSDSA2MJ080G2C1 CAD Model

Description

The 652855_SSDSA2MJ080G2C1 is a solid state drive (SSD) offered by Solidigm/Intel Retail, featuring a storage capacity of 80GB. This SSD is packaged in a 2.5" form factor, making it a perfect upgrade for both laptops and desktops looking for faster storage solutions over traditional mechanical hard drives. It interfaces with systems through SATA 3Gb/s, using 34nm technology to provide exceptional read/write speeds and lower power consumption. This model's solid performance and reliability make it an excellent choice for daily computing tasks, multimedia applications, and gaming. Intel's commitment to quality ensures that this SSD is not only fast but also durable, making it a wise investment for those seeking to improve their system's performance and longevity.

You May Also Be Interested in

Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Samsung
1TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,467.6228
Solidigm
3.84TB SSD 2.5" SATA D3-S4620 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $53.7219
Samsung
512GB SSD M.2-2280 PM9C1b PCIe4x4 SED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess