EN
  • EN
  • DE

MEMPEK1J016GA01

Part No MEMPEK1J016GA01
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 16GB SSD M.2-2280 Optane Memory PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1444274-MEMPEK1J016GA01
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian MEMPEK1J016GA01 CAD Model

Description

The MEMPEK1J016GA01 from Solidigm/Intel Retail is an innovative Solid State Disk (SSD) that utilizes Intel's Optane technology to redefine storage performance and capacity. With a 16GB storage capacity, this M.2-2280 SSD may beguile the user as minimal; however, it's designed specifically to accelerate the system's responsiveness rather than act as primary storage. It uses a PCIe interface to unlock unprecedented speed and reduced latency compared to standard NVMe SSDs. Intel's Optane memory is known for learning and adapting to the user's computing behaviors, allowing frequently used files and applications to load quicker over time. Despite its compact size, the MEMPEK1J016GA01 dramatically enhances the overall system performance, making it especially suitable for users looking to boost their existing systems without overhauling their primary storage solution. Manufactured by Solidigm/Intel Retail, it highlights a fusion of reliability with next-gen technology to deliver a significant performance upgrade for both desktop and laptop computers.

You May Also Be Interested in

Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Lowest to $74.5031
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe 2.5"
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess