EN
  • EN
  • DE

MEMPEK1J016GAL

Part No MEMPEK1J016GAL
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 16GB SSD M.2-2280 Optane Memory PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1444777-MEMPEK1J016GAL
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian MEMPEK1J016GAL CAD Model

Description

The MEMPEK1J016GAL from Solidigm/Intel Retail is a specialized 16GB SSD utilizing Intel Optane Memory technology, designed for acceleration of traditional hard drive systems. This M.2-2280 SSD leverages PCIe connectivity to provide users with a significant boost in system responsiveness and load times, particularly in systems still relying on HDDs. It serves as a cache memory between the HDD and RAM, learning users' computing behaviors to speed up the launch times of frequently used applications and files. Ideal for users looking to improve the performance of their existing system without replacing their current storage drive, this SSD is a cost-effective solution for enhancing system speed and responsiveness.

You May Also Be Interested in

Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Western Digital
256MB SSD PATA-CF SiliconDrive
Need more? Email Us
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $157.8948
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 3.2TB U.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.2TB NVMe U.2 Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess