EN
  • EN
  • DE

SSDMAESC020G201

Part No SSDMAESC020G201
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 20GB SSD mSATA 311
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445522-SSDMAESC020G201
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMAESC020G201 CAD Model

Description

The Solidigm/Intel Bulk SSDMAESC020G201 is a 20GB mSATA solid-state drive that delivers consistent performance for embedded and compact computing solutions. Originally under the Intel brand, Solidigm continues the legacy of producing top-quality storage devices. This SSD, with its mSATA form factor, is designed for use in thin and light devices such as tablets, ultrabooks, and netbooks. It features the 311 series specifications, which are tailored for applications requiring reliable, high-speed storage in a small footprint. The SSDMAESC020G201 utilizes NAND flash technology and provides a practical solution for boosting the performance of entry-level devices, with a focus on energy efficiency and durability.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,310.3775
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess