EN
  • EN
  • DE

SSDMCEAC060B301

Part No SSDMCEAC060B301
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 60GB SSD mSATA 525 6Gb/s 25nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445638-SSDMCEAC060B301
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMCEAC060B301 CAD Model

Description

The SSDMCEAC060B301 is a 60GB mSATA SSD from Solidigm/Intel Bulk, featuring cutting-edge technology to provide exceptional performance and reliability. With a 6Gb/s interface and 25nm Multi-Level Cell (MLC) architecture, this SSD is engineered to deliver fast data transfer rates and robust endurance, making it an ideal solution for a wide range of applications, from personal computing to enterprise-level deployments. Its compact mSATA form factor allows for integration into laptops, ultrabooks, and other space-constrained devices, offering a significant upgrade in speed and performance over traditional hard disk drives without sacrificing space. The SSDMCEAC060B301 is designed for users who demand high performance and reliability, providing improved system responsiveness, quicker boot times, and faster application loading. With Solidigm's (formerly known as Intel's SSD division) reputation for quality and innovation, this SSD ensures stable performance and durability, making it a smart choice for those looking to improve their computing experience.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Western Digital
256MB SSD PATA-CF SiliconDrive
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Toshiba Semiconductor and Storage
128GB SSD 1.8"
Need more? Email Us
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe 2.5"
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess